onsemi 40V 100A 2.1mOhm MOSFET Transistor FDA8440

Description
MOSFETs 40V 100A 2.1mOhm N-Chan Power Trench Product overview: FDA8440 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, 2.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, 2.1mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA8440 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 40V 100A 2.1mOhm N-Chan Power Trench Product overview: FDA8440 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, 2.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, 2.1mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA8440 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100A 2.1mOhm MOSFET Transistor
2088-FDA8440
40V 100A 2.1mOhm MOSFET Transistor 2088-FDA8440
MOSFETs 40V 100A 2.1mOhm N-Chan Power Trench Product overview: FDA8440 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, 2.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, 2.1mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA8440 can be used for catalog matching and distributor lookup.

MOSFETs 40V 100A 2.1mOhm N-Chan Power Trench Product overview: FDA8440 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, 2.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, 2.1mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDA8440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA8440 - 066904-FDA8440 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA8440
066904-FDA8440
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA8440 066904-FDA8440
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066904-FDA8440 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 306W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 30A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 450nC @ 10V Max Input Capacitance: 24740pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.1 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066904-FDA8440
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 306W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 30A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 450nC @ 10V
Max Input Capacitance: 24740pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FDA8440-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDA8440-ND
Single FETs, MOSFETs FDA8440-ND
N-Channel 40V 30A (Ta), 100A (Tc) 306W (Tc) Through Hole TO-3PN

N-Channel 40V 30A (Ta), 100A (Tc) 306W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FDA8440
MOSFET FDA8440
MOSFET 40V 100A 2.1mOhm N-Chan Power Trench

MOSFET 40V 100A 2.1mOhm N-Chan Power Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDA8440 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDA8440
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDA8440
MOSFET N-CH 40V 30A/100A TO3PN

MOSFET N-CH 40V 30A/100A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDA8440 066904-FDA8440 FDA8440-ND FDA8440 FDA8440
Product Name 40V 100A 2.1mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA8440 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 306 milliwatts 306000 milliwatts
Package Type Tube TO-3; SOT3; TO-3PN TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data