onsemi 650V 16A MOSFET Transistor FDA15N65

Description
MOSFET N-CH 650V 16A TO3PN Product overview: FDA15N65 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA15N65 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 16A TO3PN Product overview: FDA15N65 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA15N65 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 16A MOSFET Transistor
278-FDA15N65
650V 16A MOSFET Transistor 278-FDA15N65
MOSFET N-CH 650V 16A TO3PN Product overview: FDA15N65 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA15N65 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 16A TO3PN Product overview: FDA15N65 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDA15N65 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA15N65 - 1037937-FDA15N65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA15N65
1037937-FDA15N65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA15N65 1037937-FDA15N65
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037937-FDA15N65 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 260W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 3095pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 440 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037937-FDA15N65
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 260W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 3095pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 440 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
 - FDA15N65 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDA15N65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDA15N65
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDA15N65
MOSFET N-CH 650V 16A TO3PN

MOSFET N-CH 650V 16A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-FDA15N65 1037937-FDA15N65 FDA15N65 FDA15N65
Product Name 650V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDA15N65 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 260000 milliwatts 260000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-3; SOT3; TO-3PN TO-218 TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data