Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774450-FCPF850N80Z
Series: SuperFET II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Family Name: FCPF850N80Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4.5V @ 600μA
Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1315pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 28.4W (Tc)
Rds On (Maximum) @ Id, Vgs: 850 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): IPA80R650CEXKSA1; IXFC15N80Q; IXFV12N80P; IPA80R650CE;
Introduction Date: August 01, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCPF850N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF850N80Z can be used for catalog matching and distributor lookup.
N-Channel 800V 6A (Tc) 28.4W (Tc) Through Hole TO-220F-3
MOSFET N-CH 800V 6A TO220F
MOSFET SF2 800V 850MOHM E TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774450-FCPF850N80Z | 2088-FCPF850N80Z | FCPF850N80Z-ND | FCPF850N80Z | FCPF850N80Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF850N80Z | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 28400 milliwatts | 28.4 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |