onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF7N60YDTU FCPF7N60YDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173627-FCPF7N60YDTU Series: SuperFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack, Formed Leads Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: FCPF7N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-3 (Y-Forming) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 920pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 31W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): STF7N65M6; R6504KNX; R6507ENX; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173627-FCPF7N60YDTU Series: SuperFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack, Formed Leads Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: FCPF7N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-3 (Y-Forming) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 920pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 31W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): STF7N65M6; R6504KNX; R6507ENX; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF7N60YDTU - 1173627-FCPF7N60YDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF7N60YDTU
1173627-FCPF7N60YDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF7N60YDTU 1173627-FCPF7N60YDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173627-FCPF7N60YDTU Series: SuperFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack, Formed Leads Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: FCPF7N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-3 (Y-Forming) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 920pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 31W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): STF7N65M6; R6504KNX; R6507ENX; Introduction Date: February 04, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173627-FCPF7N60YDTU
Series: SuperFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack, Formed Leads
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: FCPF7N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220F-3 (Y-Forming)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 920pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 31W (Tc)
Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): STF7N65M6; R6504KNX; R6507ENX;
Introduction Date: February 04, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FCPF7N60YDTU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF7N60YDTU-ND
Single FETs, MOSFETs FCPF7N60YDTU-ND
N-Channel 600V 7A (Tc) 31W (Tc) Through Hole TO-220F-3 (Y-Forming)

N-Channel 600V 7A (Tc) 31W (Tc) Through Hole TO-220F-3 (Y-Forming)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Channel SuperFET

MOSFET 600V N-Channel SuperFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF7N60YDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF7N60YDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF7N60YDTU
MOSFET N-CH 600V 7A TO220F-3

MOSFET N-CH 600V 7A TO220F-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1173627-FCPF7N60YDTU FCPF7N60YDTU-ND FCPF7N60YDTU FCPF7N60YDTU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF7N60YDTU Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 31000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers