onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N60Z FCPF600N60Z

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204083-FCPF600N60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204083-FCPF600N60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N60Z - 204083-FCPF600N60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N60Z
204083-FCPF600N60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N60Z 204083-FCPF600N60Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204083-FCPF600N60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F-3 Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204083-FCPF600N60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
600V 7.4A MOSFET Transistor
278-FCPF600N60Z
600V 7.4A MOSFET Transistor 278-FCPF600N60Z
600V N-CH MOSFET, 7.4A, 600mR, TO-220F Product overview: FCPF600N60Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF600N60Z can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 7.4A, 600mR, TO-220F Product overview: FCPF600N60Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF600N60Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCPF600N60Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF600N60Z-ND
Single FETs, MOSFETs FCPF600N60Z-ND
N-Channel 600V 7.4A (Tc) 89W (Tc) Through Hole TO-220F-3

N-Channel 600V 7.4A (Tc) 89W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF600N60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF600N60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF600N60Z
MOSFET N-CH 600V 7.4A TO220F

MOSFET N-CH 600V 7.4A TO220F

Supplier's Site
MOSFET N CH 600V 7.4A TO-220F - 598-FCPF600N60Z - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 600V 7.4A TO-220F
598-FCPF600N60Z
MOSFET N CH 600V 7.4A TO-220F 598-FCPF600N60Z
MOSFET N CH 600V 7.4A TO-220F

MOSFET N CH 600V 7.4A TO-220F

Supplier's Site
Mosfet, N-Ch, 600V, 7.4A, To-220F; Channel Type Onsemi - 63W2844 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7.4A, To-220F; Channel Type Onsemi
63W2844
Mosfet, N-Ch, 600V, 7.4A, To-220F; Channel Type Onsemi 63W2844
MOSFET, N-CH, 600V, 7.4A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 7.4A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Channel MOSFET

MOSFET 600V N-Channel MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 204083-FCPF600N60Z 278-FCPF600N60Z FCPF600N60Z-ND FCPF600N60Z 598-FCPF600N60Z 63W2844 FCPF600N60Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF600N60Z 600V 7.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N CH 600V 7.4A TO-220F Mosfet, N-Ch, 600V, 7.4A, To-220F; Channel Type Onsemi MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 650 volts
PD 89000 milliwatts 89000 milliwatts 28000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data