onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF260N65FL1 FCPF260N65FL1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774448-FCPF260N65FL1 Series: FRFET, SuperFET II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Family Name: FCPF260N65FL1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 1.5mA Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2340pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 36W (Tc) Rds On (Maximum) @ Id, Vgs: 260 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): SiHF15N65E-E3; SiHF15N65E-GE3; SPA15N65C3XKSA1; SPA15N65C3XK; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774448-FCPF260N65FL1 Series: FRFET, SuperFET II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Family Name: FCPF260N65FL1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 1.5mA Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2340pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 36W (Tc) Rds On (Maximum) @ Id, Vgs: 260 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): SiHF15N65E-E3; SiHF15N65E-GE3; SPA15N65C3XKSA1; SPA15N65C3XK; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF260N65FL1 - 774448-FCPF260N65FL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF260N65FL1
774448-FCPF260N65FL1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF260N65FL1 774448-FCPF260N65FL1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774448-FCPF260N65FL1 Series: FRFET, SuperFET II Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Family Name: FCPF260N65FL1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 5V @ 1.5mA Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2340pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 36W (Tc) Rds On (Maximum) @ Id, Vgs: 260 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): SiHF15N65E-E3; SiHF15N65E-GE3; SPA15N65C3XKSA1; SPA15N65C3XK; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774448-FCPF260N65FL1
Series: FRFET, SuperFET II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Family Name: FCPF260N65FL1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 5V @ 1.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2340pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 36W (Tc)
Rds On (Maximum) @ Id, Vgs: 260 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): SiHF15N65E-E3; SiHF15N65E-GE3; SPA15N65C3XKSA1; SPA15N65C3XK;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
650V 15A MOSFET Transistor
278-FCPF260N65FL1
650V 15A MOSFET Transistor 278-FCPF260N65FL1
MOSFET N-CH 650V 15A TO220F Product overview: FCPF260N65FL1 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF260N65FL1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 15A TO220F Product overview: FCPF260N65FL1 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF260N65FL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCPF260N65FL1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCPF260N65FL1-ND
Single FETs, MOSFETs FCPF260N65FL1-ND
N-Channel 650V 15A (Tc) 36W (Tc) Through Hole TO-220F-3

N-Channel 650V 15A (Tc) 36W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 650V 260MOHM F TO220

MOSFET SF2 650V 260MOHM F TO220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCPF260N65FL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCPF260N65FL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCPF260N65FL1
MOSFET N-CH 650V 15A TO220F

MOSFET N-CH 650V 15A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 774448-FCPF260N65FL1 278-FCPF260N65FL1 FCPF260N65FL1-ND FCPF260N65FL1 FCPF260N65FL1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF260N65FL1 650V 15A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 36000 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Single FETs, MOSFETs - AUIRFR4104-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers