Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774445-FCPF1300N80Z
Series: SuperFET II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Family Name: FCPF1300N80Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4.5V @ 400μA
Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 880pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 24W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.3 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): SPA04N80C3XKSA1; SPA04N80C3; SPA04N80C3XK; STP6NC80ZFP;
Introduction Date: July 28, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCPF1300N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF1300N80Z can be used for catalog matching and distributor lookup.
N-Channel 800V 4A (Tc) 24W (Tc) Through Hole TO-220F-3
MOSFET, N-CH, 800V, 6A, TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
MOSFET N-CH 800V 4A TO220F
MOSFET SF2 800V 1.3OHM E TO220F
MOSFET N-CH 800V 4A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774445-FCPF1300N80Z | 2088-FCPF1300N80Z | FCPF1300N80ZOS-ND | 40Y7272 | FCPF1300N80Z | FCPF1300N80Z | FCPF1300N80Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF1300N80Z | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 800V, 6A, To-220F; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| PD | 24000 milliwatts | 24 milliwatts | 24000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | ||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |