MOSFET N-CH 650V 11A Product overview: FCPF11N65 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF11N65 can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 11A I(D), 650V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
MOSFET N-CH 650V 11A TO220F
MOSFET N-CH 650V 11A TO220F
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FCPF11N65 | FCPF11N65 | FCPF11N65 | FCPF11N65 |
| Product Name | 650V 11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| PD | 36000 milliwatts | 36000 milliwatts | ||
| Polarity | N-Channel | N-Channel; N-Channel | ||
| rDS(on) | 0.3800 ohms | |||
| Package Type | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |