Power Field-Effect Transistor, 11A, 600V, 0.38ohm, N-Channel, MOSFET, TO-220AB
Power Field-Effect Transistor, 11A, 600V, 0.38ohm, N-Channel, MOSFET, TO-220AB
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040250-FCPF11N60F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFETs 600V NCH MOSFET Product overview: FCPF11N60F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF11N60F can be used for catalog matching and distributor lookup.
N-Channel 600V 11A (Tc) 36W (Tc) Through Hole TO-220F-3
POWER FIELD-EFFECT TRANSISTOR, 1
MOSFET N-CH 600V 11A TO220F
MOSFET N-CH 600V 11A TO220F
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FCPF11N60F | 040250-FCPF11N60F | 2088-FCPF11N60F | FCPF11N60F-ND | FCPF11N60F | FCPF11N60F | FCPF11N60F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF11N60F | 600V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| rDS(on) | 0.3800 ohms | ||||||
| Package Type | TO-220; TO-220F | TO-220; SOT3; TO-220F | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | |
| Packing Method | Tube; Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube | |||
| V(BR)DSS | 600 volts | 600 volts |