N-Channel 600V 11A (Tc) 36W (Tc) Through Hole TO-220F-3
N-Channel MOSFET, 600V, 11A, 380mR, TO-220F Product overview: FCPF11N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCPF11N60 can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 11 A, 600 V, 0.32 ohm, 10 V, 5 V RoHS Compliant: Yes
N CHANNEL MOSFET, 600V, 11A TO-220F; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 600V 11A TO220F
MOSFET N-CH 600V 11A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FCPF11N60-ND | 278-FCPF11N60 | 96K9844 | 60J0575 | FCPF11N60 | FCPF11N60 | FCPF11N60 |
| Product Name | Single FETs, MOSFETs | N-Channel 600V 11A MOSFET Transistor | Mosfet Transistor, N Channel, 11 A, 600 V, 0.32 Ohm, 10 V, 5 V Rohs Compliant Onsemi | N Channel Mosfet, 600V, 11A To-220F; Channel Type Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-3 | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| PD | 36000 milliwatts | 36000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |