onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP380N60E FCP380N60E

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204077-FCP380N60E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 106W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204077-FCP380N60E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 106W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP380N60E - 204077-FCP380N60E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP380N60E
204077-FCP380N60E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP380N60E 204077-FCP380N60E
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204077-FCP380N60E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 106W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1770pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204077-FCP380N60E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 106W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 10.2A TO-220 MOSFET Transistor
278-FCP380N60E
N-Channel 600V 10.2A TO-220 MOSFET Transistor 278-FCP380N60E
600V N-Channel Power MOSFET, 10.2A, 380mR, TO-220 Product overview: FCP380N60E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP380N60E can be used for catalog matching and distributor lookup.

600V N-Channel Power MOSFET, 10.2A, 380mR, TO-220 Product overview: FCP380N60E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP380N60E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCP380N60E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP380N60E-ND
Single FETs, MOSFETs FCP380N60E-ND
N-Channel 600V 10.2A (Tc) 106W (Tc) Through Hole TO-220-3

N-Channel 600V 10.2A (Tc) 106W (Tc) Through Hole TO-220-3

Buy Now Datasheet
 - FCP380N60E - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 10.2A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 10.2A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP380N60E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP380N60E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP380N60E
MOSFET N-CH 600V 10.2A TO220-3

MOSFET N-CH 600V 10.2A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V N-CHAN MOSFET

MOSFET 600V N-CHAN MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 204077-FCP380N60E 278-FCP380N60E FCP380N60E-ND FCP380N60E FCP380N60E FCP380N60E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP380N60E N-Channel 600V 10.2A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 106000 milliwatts 106000 milliwatts
Unlock Full Specs
to access all available technical data