N-Channel 600V 10.2A (Tc) 106W (Tc) Through Hole TO-220-3
N-Channel 600V 10.2A (Tc) 106W (Tc) Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001071-FCP380N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 106W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1770pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MOSFETs SuperFET2, 380mohm Product overview: FCP380N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 380mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP380N60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 10.2A TO220-3
Power MOSFET, N Channel, 10.2 A, 600 V, 0.33 ohm, 10 V, 2.5 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FCP380N60-ND | 001071-FCP380N60 | 2088-FCP380N60 | FCP380N60 | 55W4075 | FCP380N60 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP380N60 | 380mohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Power Mosfet, N Channel, 10.2 A, 600 V, 0.33 Ohm, 10 V, 2.5 V Rohs Compliant Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | Tube | TO-220; TO-220-3 | TO-3 | |
| V(BR)DSS | 600 volts | |||||
| PD | 106000 milliwatts | 31 milliwatts |