N-Channel 600V 22A (Tc) 205W (Tc) Through Hole TO-220-3
MOSFETs 600V N-Channel SupreMOS Product overview: FCP22N60N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP22N60N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204074-FCP22N60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 205W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1950pF @ 100V
Maximum Gate-Source Voltage: ±45V
Maximum Rds On at Id,Vgs: 165 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:1.64W RoHS Compliant: Yes
MOSFET N-CH 600V 22A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FCP22N60N-ND | 2088-FCP22N60N | 204074-FCP22N60N | 64R2988 | FCP22N60N |
| Product Name | Single FETs, MOSFETs | N-Channel 600V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP22N60N | Mosfet Transistor; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3; TO-220-3 | TO-3 | TO-220; TO-220-3 |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0220 kS | ||||
| PD | 205 milliwatts | 205000 milliwatts | 1640 milliwatts |