onsemi Single FETs, MOSFETs FCP220N80

Description
N-Channel 800V 23A (Tc) 278W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 800V 23A (Tc) 278W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCP220N80OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP220N80OS-ND
Single FETs, MOSFETs FCP220N80OS-ND
N-Channel 800V 23A (Tc) 278W (Tc) Through Hole TO-220-3

N-Channel 800V 23A (Tc) 278W (Tc) Through Hole TO-220-3

Buy Now Datasheet
 - FCP220N80 - Rochester Electronics
Newburyport, MA, United States
FCP220N80 - Power MOSFET, N-Channel, SUPERFET II, 800 V, 23 A

FCP220N80 - Power MOSFET, N-Channel, SUPERFET II, 800 V, 23 A

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 800 V 23 A TO-220 MOSFET Transistor
278-FCP220N80
N-Channel 800 V 23 A TO-220 MOSFET Transistor 278-FCP220N80
Power MOSFET, N-Channel, SUPERFET® II, 800 V, 23 A, 220 mΩ, TO-220, 800-TUBE Product overview: FCP220N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 23 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 23 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP220N80 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® II, 800 V, 23 A, 220 mΩ, TO-220, 800-TUBE Product overview: FCP220N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 23 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 23 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP220N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP220N80 - 918968-FCP220N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP220N80
918968-FCP220N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP220N80 918968-FCP220N80
Manufacturer: ON Semiconductor Win Source Part Number: 918968-FCP220N80 Series: SuperFET® II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 23A (Tc) 278W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FCP220 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCP220N80-ND, FCP220N80OS

Manufacturer: ON Semiconductor
Win Source Part Number: 918968-FCP220N80
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 23A (Tc) 278W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FCP220
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCP220N80-ND, FCP220N80OS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP220N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP220N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP220N80
MOSFET N-CH 800V 23A TO220-3

MOSFET N-CH 800V 23A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 800V 23A N-Channel SuperFET II MOSFET

MOSFET 800V 23A N-Channel SuperFET II MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCP220N80OS-ND FCP220N80 278-FCP220N80 918968-FCP220N80 FCP220N80 FCP220N80
Product Name Single FETs, MOSFETs N-Channel 800 V 23 A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP220N80 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data