Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037891-FCP104N60F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 357W (Tc)
Family Name: FCP104N60F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 37A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 6130pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 104 mOhm @ 18.5A, 10V
Alternative Parts (Cross-Reference): STP30N65M5; STP31N65M5; STP33N60M2;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MOSFET N-Ch 600V 37A SuperFET ll TO220
MOSFET N-Ch 600V 37A SuperFET ll TO220
MOSFET N-Ch 600V 37A SuperFET ll TO220
N-Channel 600V 37A (Tc) 357W (Tc) Through Hole TO-220-3
MOSFETs N-Channel SuperFET II FRFET MOSFET 600V, 37A, 104mO Product overview: FCP104N60F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP104N60F can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 37A TO220-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1037891-FCP104N60F | 8647893P | 8647893 | FCP104N60FOS-ND | 2088-FCP104N60F | FCP104N60F | FCP104N60F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP104N60F | MOSFETs | MOSFETs | Single FETs, MOSFETs | N-Channel 600V 37A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 600 volts | ||||||
| PD | 357000 milliwatts | 357 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) |