N-Channel 600V 37A (Tc) 357W (Tc) Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774444-FCP099N60E
Series: SuperFET II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Family Name: FCP099N60E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 3.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 114nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3465pF @ 380V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 357W (Tc)
Rds On (Maximum) @ Id, Vgs: 99 mOhm @ 18.5A, 10V
Alternative Parts (Cross-Reference): R6524KNX1C10; SiHP33N60E-E3; IPP60R099C6; IPP60R099C6XK;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MOSFETs SuperFET2 600V Slow version Product overview: FCP099N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP099N60E can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 37A TO220-3
MOSFET SuperFET2 600V Slow version
MOSFET N-CH 600V 37A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FCP099N60E-ND | 774444-FCP099N60E | 2088-FCP099N60E | FCP099N60E | FCP099N60E | FCP099N60E |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP099N60E | 600V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| PD | 357000 milliwatts | 357 milliwatts | 357000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tube; Tube | Tube | Tube; Tube |