onsemi N-Channel 600V 45.8A MOSFET Transistor FCH47N60NF

Description
600V N-Channel Power MOSFET, 45.8A, 65mΩ, TO-247 Product overview: FCH47N60NF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 45.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 45.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH47N60NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel Power MOSFET, 45.8A, 65mΩ, TO-247 Product overview: FCH47N60NF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 45.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 45.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH47N60NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 45.8A MOSFET Transistor
278-FCH47N60NF
N-Channel 600V 45.8A MOSFET Transistor 278-FCH47N60NF
600V N-Channel Power MOSFET, 45.8A, 65mΩ, TO-247 Product overview: FCH47N60NF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 45.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 45.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH47N60NF can be used for catalog matching and distributor lookup.

600V N-Channel Power MOSFET, 45.8A, 65mΩ, TO-247 Product overview: FCH47N60NF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 45.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 45.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH47N60NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60NF - 066890-FCH47N60NF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60NF
066890-FCH47N60NF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60NF 066890-FCH47N60NF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066890-FCH47N60NF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 368W (Tc) Family Name: FCH47N60NF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 45.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 157nC @ 10V Max Input Capacitance: 6120pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 65 mOhm @ 23.5A, 10V Alternative Parts (Cross-Reference): TK50J60U(STA1,Q); TK50J60U(Q); TK50J60U; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066890-FCH47N60NF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 368W (Tc)
Family Name: FCH47N60NF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 45.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 157nC @ 10V
Max Input Capacitance: 6120pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 65 mOhm @ 23.5A, 10V
Alternative Parts (Cross-Reference): TK50J60U(STA1,Q); TK50J60U(Q); TK50J60U;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
MOSFETs - 8647887P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8647887P
MOSFETs 8647887P
MOSFET N-Ch 600V 45.8A SupreMOS TO247

MOSFET N-Ch 600V 45.8A SupreMOS TO247

Supplier's Site
MOSFETs - 8647887 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8647887
MOSFETs 8647887
MOSFET N-Ch 600V 45.8A SupreMOS TO247

MOSFET N-Ch 600V 45.8A SupreMOS TO247

Supplier's Site
MOSFETs - 1455482 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455482
MOSFETs 1455482
MOSFET N-Ch 600V 45.8A SupreMOS TO247

MOSFET N-Ch 600V 45.8A SupreMOS TO247

Supplier's Site
Single FETs, MOSFETs - FCH47N60NF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH47N60NF-ND
Single FETs, MOSFETs FCH47N60NF-ND
N-Channel 600V 45.8A (Tc) 368W (Tc) Through Hole TO-247-3

N-Channel 600V 45.8A (Tc) 368W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH47N60NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH47N60NF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH47N60NF
MOSFET N-CH 600V 45.8A TO247-3

MOSFET N-CH 600V 45.8A TO247-3

Supplier's Site
Mosfet, N Channel, 600V, 45.8A, To-247; Channel Type Onsemi - 64T2961 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 45.8A, To-247; Channel Type Onsemi
64T2961
Mosfet, N Channel, 600V, 45.8A, To-247; Channel Type Onsemi 64T2961
MOSFET, N CHANNEL, 600V, 45.8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:45.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 45.8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:45.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V N-Chan MOSFET FRFET, SupreMOS

MOSFET 600V N-Chan MOSFET FRFET, SupreMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCH47N60NF 066890-FCH47N60NF 8647887P 8647887 FCH47N60NF-ND FCH47N60NF 64T2961 FCH47N60NF
Product Name N-Channel 600V 45.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60NF MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 45.8A, To-247; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 368000 milliwatts 368000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts
Package Type TO-247; SOT3; TO-247 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
MOSFETs - 2224616P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers