onsemi N-Channel 600V MOSFET Transistor FCH47N60F-F133

Description
MOSFETs 600V N-Channel MOSFET Product overview: FCH47N60F-F133 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH47N60F-F133 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 600V N-Channel MOSFET Product overview: FCH47N60F-F133 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH47N60F-F133 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V MOSFET Transistor
2088-FCH47N60F-F133
N-Channel 600V MOSFET Transistor 2088-FCH47N60F-F133
MOSFETs 600V N-Channel MOSFET Product overview: FCH47N60F-F133 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH47N60F-F133 can be used for catalog matching and distributor lookup.

MOSFETs 600V N-Channel MOSFET Product overview: FCH47N60F-F133 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH47N60F-F133 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FCH47N60F-F133-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH47N60F-F133-ND
Single FETs, MOSFETs FCH47N60F-F133-ND
N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-247-3

N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Channel MOSFET

MOSFET 600V N-Channel MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FCH47N60F-F133 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH47N60F-F133
Single FETs, MOSFETs FCH47N60F-F133
MOSFET N-CH 600V 47A TO247-3

MOSFET N-CH 600V 47A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH47N60F-F133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH47N60F-F133
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH47N60F-F133
MOSFET N-CH 600V 47A TO247-3

MOSFET N-CH 600V 47A TO247-3

Supplier's Site
MOSFET N-CH 600V 47A TO-247 - 598-FCH47N60F-F133 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 47A TO-247
598-FCH47N60F-F133
MOSFET N-CH 600V 47A TO-247 598-FCH47N60F-F133
MOSFET N-CH 600V 47A TO-247

MOSFET N-CH 600V 47A TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FCH47N60F-F133 FCH47N60F-F133-ND FCH47N60F-F133 FCH47N60F-F133 FCH47N60F-F133 598-FCH47N60F-F133
Product Name N-Channel 600V MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 600V 47A TO-247
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0400 kS
PD 417 milliwatts 417000 milliwatts 417000 milliwatts
Package Type Tube TO-247; TO-247-3 TO-247; TO-247-3 Through Hole
Unlock Full Specs
to access all available technical data