onsemi Single FETs, MOSFETs FCH25N60N

Description
N-Channel 600V 25A (Tc) 216W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 25A (Tc) 216W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCH25N60NOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH25N60NOS-ND
Single FETs, MOSFETs FCH25N60NOS-ND
N-Channel 600V 25A (Tc) 216W (Tc) Through Hole TO-247-3

N-Channel 600V 25A (Tc) 216W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-FCH25N60N
MOSFET Transistor 278-FCH25N60N
POWER FIELD-EFFECT TRANSISTOR, 2 Product overview: FCH25N60N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH25N60N can be used for catalog matching and distributor lookup.

POWER FIELD-EFFECT TRANSISTOR, 2 Product overview: FCH25N60N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH25N60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH25N60N - 204066-FCH25N60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH25N60N
204066-FCH25N60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH25N60N 204066-FCH25N60N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204066-FCH25N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 216W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 74nC @ 10V Max Input Capacitance: 3352pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 126 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204066-FCH25N60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 216W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 74nC @ 10V
Max Input Capacitance: 3352pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 126 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH25N60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH25N60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH25N60N
MOSFET N-CH 600V 25A TO247-3

MOSFET N-CH 600V 25A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V N-Channel MOSFET SupreMOS

MOSFET 600V N-Channel MOSFET SupreMOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCH25N60NOS-ND 278-FCH25N60N 204066-FCH25N60N FCH25N60N FCH25N60N
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH25N60N Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Bulk TO-247; SOT3; TO-247 TO-247; TO-247-3
MOSFET Operating Mode Enhancement
PD 216 milliwatts 216000 milliwatts
Unlock Full Specs
to access all available technical data