onsemi Single FETs, MOSFETs FCH170N60

Description
Power Field-Effect Transistor, 22A, 600V, 0.17ohm, N-Channel, MOSFET, TO-247AB
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 22A, 600V, 0.17ohm, N-Channel, MOSFET, TO-247AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FCH170N60 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 22A, 600V, 0.17ohm, N-Channel, MOSFET, TO-247AB

Power Field-Effect Transistor, 22A, 600V, 0.17ohm, N-Channel, MOSFET, TO-247AB

Supplier's Site Datasheet
 - FCH170N60 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 22A, 600V, 0.17ohm, N-Channel, MOSFET, TO-247AB

Power Field-Effect Transistor, 22A, 600V, 0.17ohm, N-Channel, MOSFET, TO-247AB

Supplier's Site Datasheet
Single FETs, MOSFETs - FCH170N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH170N60-ND
Single FETs, MOSFETs FCH170N60-ND
N-Channel 600V 22A (Tc) 227W (Tc) Through Hole TO-247-3

N-Channel 600V 22A (Tc) 227W (Tc) Through Hole TO-247-3

Buy Now Datasheet
FETs - Single - FCH170N60 - 1173592-FCH170N60 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FCH170N60
1173592-FCH170N60
FETs - Single - FCH170N60 1173592-FCH170N60
Manufacturer: ON Semiconductor Win Source Part Number: 1173592-FCH170N60 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 227W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 22A Rds On (Maximum) at Id, Vgs: 170mOhm at 11A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2860pF at 380V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173592-FCH170N60
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 227W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 22A
Rds On (Maximum) at Id, Vgs: 170mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2860pF at 380V

Buy Now
Singapore, Singapore
N-Channel 600 V 22 A MOSFET Transistor
278-FCH170N60
N-Channel 600 V 22 A MOSFET Transistor 278-FCH170N60
Power MOSFET, N-Channel, SUPERFET® II, FAST, 600 V, 22 A, 170 mΩ, TO-247, 450-TUBE Product overview: FCH170N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 22 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 22 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH170N60 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® II, FAST, 600 V, 22 A, 170 mΩ, TO-247, 450-TUBE Product overview: FCH170N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 22 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 22 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH170N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SuperFET2 600V, 170mohm

MOSFET SuperFET2 600V, 170mohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH170N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH170N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH170N60
MOSFET N-CH 600V 22A TO247-3

MOSFET N-CH 600V 22A TO247-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCH170N60 FCH170N60-ND 1173592-FCH170N60 278-FCH170N60 FCH170N60 FCH170N60
Product Name Single FETs, MOSFETs FETs - Single - FCH170N60 N-Channel 600 V 22 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
rDS(on) 0.1700 ohms
Package Type TO-247; TO-247 TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3
Packing Method Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data