N-Channel 650V 24A (Tc) 181W (Tc) Through Hole TO-247-3
Power Field-Effect Transistor, 24A I(D), 650V, 0.125ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AB
MOSFET SUPERFET3 650V 24A 125 mOhm
MOSFET, N-CH, 650V, 24A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes
MOSFET N-CH 650V 24A TO247-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1784649P | 1784239 | FCH125N65S3R0-F155OS-ND | FCH125N65S3R0-F155 | FCH125N65S3R0-F155 | 62AC6859 | FCH125N65S3R0-F155 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 650V, 24A, To-247; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-247; TO-247 | TO-247; To-247 | TO-247; TO-247-3 | TO-247; TO-247 | TO-3; TO-247 | TO-247; TO-247-3 | |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Number of units in IC | 1 |