Win Source Part Number: 1018795-FCH099N65S3-
Category: Discrete Semiconductor Products>Transistors
Series: SuperFET® III
Package: Tube
Standard Package: 450
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3mA
Power Dissipation (Max): 227W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2480 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FCH099
Drive Voltage (Max Rds On, Min Rds On): 10V
Power Field-Effect Transistor, 30A I(D), 650V, 0.099ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AB
N-Channel 650V 30A (Tc) 227W (Tc) Through Hole TO-247-3
MOSFET SuperFET3 650V 99 mOhm, TO247 PKG
MOSFET N-CH 650V 30A TO247-3
MOSFET N-CH 650V 30A TO247-3
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1018795-FCH099N65S3-F155 | FCH099N65S3-F155 | FCH099N65S3-F155-ND | FCH099N65S3-F155 | FCH099N65S3-F155 | FCH099N65S3-F155 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 227000 milliwatts | 227000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3 | TO-247; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| rDS(on) | 0.0990 ohms |