onsemi Single FETs, MOSFETs FCH072N60F-F085

Description
N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCH072N60F-F085-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH072N60F-F085-ND
Single FETs, MOSFETs FCH072N60F-F085-ND
N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3

N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel Through-Hole 600V 52A MOSFET Transistor
285-FCH072N60F-F085
N-Channel Through-Hole 600V 52A MOSFET Transistor 285-FCH072N60F-F085
MOSFET N-CH 600V 52A TO247-3 / N-Channel 600 V 52A (Tc) 481W (Tc) Through Hole TO-247-3 Product overview: FCH072N60F-F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 600V, 52A, 600 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 600V, 52A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FCH072N60F-F085 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 52A TO247-3 / N-Channel 600 V 52A (Tc) 481W (Tc) Through Hole TO-247-3 Product overview: FCH072N60F-F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 600V, 52A, 600 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 600V, 52A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FCH072N60F-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1222862-FCH072N60F-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1222862-FCH072N60F-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1222862-FCH072N60F-F085
Win Source Part Number: 1222862-FCH072N60F-F 085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, SuperFET® II Package: Tube Standard Package: 450 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 52A (Tc) Rds On (Max) @ Id, Vgs: 72mOhm @ 26A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 481W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 210 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6330 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FCH072N60FF085; FCH072N60F_F085; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FCH072N60F_F085,2832 -FCH072N60F-F085-488 ,FCH072N60F_F085-ND Base Product Number: FCH072 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1222862-FCH072N60F-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, SuperFET® II
Package: Tube
Standard Package: 450
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 52A (Tc)
Rds On (Max) @ Id, Vgs: 72mOhm @ 26A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 481W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 210 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6330 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FCH072N60FF085; FCH072N60F_F085;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FCH072N60F_F085,2832-FCH072N60F-F085-488,FCH072N60F_F085-ND
Base Product Number: FCH072
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Channel SuperFET II MOSFET

MOSFET 600V N-Channel SuperFET II MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH072N60F-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH072N60F-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH072N60F-F085
MOSFET N-CH 600V 52A TO247-3

MOSFET N-CH 600V 52A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCH072N60F-F085-ND 285-FCH072N60F-F085 1222862-FCH072N60F-F085 FCH072N60F-F085 FCH072N60F-F085
Product Name Single FETs, MOSFETs N-Channel Through-Hole 600V 52A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 Tube TO-247; SOT3 TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data