onsemi FETs - Single - FCH072N60 FCH072N60

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173579-FCH072N60 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 481W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 52A Rds On (Maximum) at Id, Vgs: 72mOhm at 26A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5890pF at 380V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173579-FCH072N60 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 481W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 52A Rds On (Maximum) at Id, Vgs: 72mOhm at 26A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5890pF at 380V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - FCH072N60 - 1173579-FCH072N60 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FCH072N60
1173579-FCH072N60
FETs - Single - FCH072N60 1173579-FCH072N60
Manufacturer: ON Semiconductor Win Source Part Number: 1173579-FCH072N60 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 481W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 52A Rds On (Maximum) at Id, Vgs: 72mOhm at 26A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5890pF at 380V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173579-FCH072N60
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 481W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 52A
Rds On (Maximum) at Id, Vgs: 72mOhm at 26A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5890pF at 380V

Buy Now
 - FCH072N60 - Rochester Electronics
Newburyport, MA, United States
FCH072N60 - Power Field-Effect Transistor, 52A, 600V, 0.072ohm, N-Channel, MOSFET, TO-247AB

FCH072N60 - Power Field-Effect Transistor, 52A, 600V, 0.072ohm, N-Channel, MOSFET, TO-247AB

Supplier's Site Datasheet
 - FCH072N60 - Rochester Electronics
Newburyport, MA, United States
FCH072N60 - Power Field-Effect Transistor, 52A, 600V, 0.072ohm, N-Channel, MOSFET, TO-247AB

FCH072N60 - Power Field-Effect Transistor, 52A, 600V, 0.072ohm, N-Channel, MOSFET, TO-247AB

Supplier's Site Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FCH072N60
N-Channel MOSFET Transistor 2088-FCH072N60
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCH072N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH072N60 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel SuperFET II MOSFET Product overview: FCH072N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH072N60 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FCH072N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH072N60-ND
Single FETs, MOSFETs FCH072N60-ND
N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3

N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 600V 72MOHM F TO247

MOSFET SF2 600V 72MOHM F TO247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH072N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH072N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH072N60
MOSFET N-CH 600V 52A TO247-3

MOSFET N-CH 600V 52A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1173579-FCH072N60 FCH072N60 2088-FCH072N60 FCH072N60-ND FCH072N60 FCH072N60
Product Name FETs - Single - FCH072N60 N-Channel MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 481000 milliwatts 481 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 TO-247; TO-247 Tube TO-247; TO-247-3 10V
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
9 suppliers
Small Signal/Small Power MOSFET - BSS306N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0570 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3685-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 19000 milliamps
View Details