onsemi Single FETs, MOSFETs FCD7N60TM

Description
N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCD7N60TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD7N60TMTR-ND
Single FETs, MOSFETs FCD7N60TMTR-ND
N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA

N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FCD7N60TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD7N60TMCT-ND
Single FETs, MOSFETs FCD7N60TMCT-ND
N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA

N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FCD7N60TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD7N60TMDKR-ND
Single FETs, MOSFETs FCD7N60TMDKR-ND
N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA

N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 9034131P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034131P
MOSFETs 9034131P
MOSFET N-Ch 600V 7A SuperFET DPAK

MOSFET N-Ch 600V 7A SuperFET DPAK

Supplier's Site
MOSFETs - 9034131 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034131
MOSFETs 9034131
MOSFET N-Ch 600V 7A SuperFET DPAK

MOSFET N-Ch 600V 7A SuperFET DPAK

Supplier's Site
MOSFETs - 1662080 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662080
MOSFETs 1662080
MOSFET N-Ch 600V 7A SuperFET DPAK

MOSFET N-Ch 600V 7A SuperFET DPAK

Supplier's Site
Singapore, Singapore
600V 7A MOSFET Transistor
2088-FCD7N60TM
600V 7A MOSFET Transistor 2088-FCD7N60TM
MOSFETs N-CH/600V/7A SuperFET Product overview: FCD7N60TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCD7N60TM can be used for catalog matching and distributor lookup.

MOSFETs N-CH/600V/7A SuperFET Product overview: FCD7N60TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCD7N60TM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD7N60TM - 1037875-FCD7N60TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD7N60TM
1037875-FCD7N60TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD7N60TM 1037875-FCD7N60TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037875-FCD7N60TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 920pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037875-FCD7N60TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 920pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCD7N60TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCD7N60TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCD7N60TM
MOSFET N-CH 600V 7A DPAK

MOSFET N-CH 600V 7A DPAK

Supplier's Site
Single FETs, MOSFETs - FCD7N60TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCD7N60TM
Single FETs, MOSFETs FCD7N60TM
MOSFET N-CH 600V 7A DPAK

MOSFET N-CH 600V 7A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH/600V/7A SuperFET

MOSFET N-CH/600V/7A SuperFET

Buy Now Datasheet
Mosfet, N Channel, 600V, 7A, To-252; Channel Type Onsemi - 34M6099 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 7A, To-252; Channel Type Onsemi
34M6099
Mosfet, N Channel, 600V, 7A, To-252; Channel Type Onsemi 34M6099
MOSFET, N CHANNEL, 600V, 7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCD7N60TMTR-ND 9034131P 9034131 2088-FCD7N60TM 1037875-FCD7N60TM FCD7N60TM FCD7N60TM FCD7N60TM 34M6099
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 600V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD7N60TM Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Channel, 600V, 7A, To-252; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) Reel SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.0060 kS
Unlock Full Specs
to access all available technical data