MOSFETs 600V N-Channel MOSFET Product overview: FCD600N60Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCD600N60Z can be used for catalog matching and distributor lookup.
N-Channel 600V 7.4A (Tc) 89W (Tc) Surface Mount TO-252AA
N-Channel 600V 7.4A (Tc) 89W (Tc) Surface Mount TO-252AA
N-Channel 600V 7.4A (Tc) 89W (Tc) Surface Mount TO-252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118760-FCD600N60Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
FCD600N60Z - Power Field-Effect Transistor, 7.4A, 600V, 0.6ohm, N-Channel, MOSFET, TO-252AA
MOSFET N-CH 600V 7.4A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FCD600N60Z | FCD600N60ZDKR-ND | 118760-FCD600N60Z | FCD600N60Z | FCD600N60Z | FCD600N60Z |
| Product Name | N-Channel 600V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD600N60Z | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0067 kS | |||||
| PD | 89 milliwatts | 89000 milliwatts | ||||
| Package Type | Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | DPAK-JDEC | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |