onsemi Power Drivers - Modules - FCBS0550 FCBS0550

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173557-FCBS0550 Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500Vrms Part Status: Last Time Buy Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173557-FCBS0550 Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500Vrms Part Status: Last Time Buy Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FCBS0550 - 1173557-FCBS0550 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FCBS0550
1173557-FCBS0550
Power Drivers - Modules - FCBS0550 1173557-FCBS0550
Manufacturer: ON Semiconductor Win Source Part Number: 1173557-FCBS0550 Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500Vrms Part Status: Last Time Buy Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1173557-FCBS0550
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 5A
Voltage - Isolation: 2500Vrms
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1173557-FCBS0550
Product Name Power Drivers - Modules - FCBS0550
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - 2ED020I12FAXUMA2 - 1003791-2ED020I12FAXUMA2 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.4 amps
View Details
7 suppliers
 - 74HCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details