onsemi N-Channel MOSFET Transistor FCB290N80

Description
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCB290N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB290N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCB290N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB290N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FCB290N80
N-Channel MOSFET Transistor 2088-FCB290N80
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCB290N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB290N80 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel SuperFET II MOSFET Product overview: FCB290N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB290N80 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FCB290N80CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB290N80CT-ND
Single FETs, MOSFETs FCB290N80CT-ND
N-Channel 800V 17A (Tc) 212W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 17A (Tc) 212W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FCB290N80TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB290N80TR-ND
Single FETs, MOSFETs FCB290N80TR-ND
N-Channel 800V 17A (Tc) 212W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 17A (Tc) 212W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FCB290N80DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB290N80DKR-ND
Single FETs, MOSFETs FCB290N80DKR-ND
N-Channel 800V 17A (Tc) 212W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 17A (Tc) 212W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB290N80 - 918955-FCB290N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB290N80
918955-FCB290N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB290N80 918955-FCB290N80
Manufacturer: ON Semiconductor Win Source Part Number: 918955-FCB290N80 Series: SuperFET® II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 17A (Tc) 212W (Tc) Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: FCB290 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCB290N80CT, FCB290N80TR, FCB290N80DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 918955-FCB290N80
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 17A (Tc) 212W (Tc) Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: FCB290
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCB290N80CT, FCB290N80TR, FCB290N80DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCB290N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCB290N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCB290N80
MOSFET N-CH 800V 17A D2PAK

MOSFET N-CH 800V 17A D2PAK

Supplier's Site
Single FETs, MOSFETs - FCB290N80 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCB290N80
Single FETs, MOSFETs FCB290N80
MOSFET N-CH 800V 17A D2PAK

MOSFET N-CH 800V 17A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 17A, 150Deg C, 212W Rohs Compliant Onsemi - 54AH6219 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 17A, 150Deg C, 212W Rohs Compliant Onsemi
54AH6219
Mosfet, N-Ch, 800V, 17A, 150Deg C, 212W Rohs Compliant Onsemi 54AH6219
MOSFET, N-CH, 800V, 17A, 150DEG C, 212W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 17A, 150DEG C, 212W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 800V 290MOHM E D2PAK

MOSFET SF2 800V 290MOHM E D2PAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FCB290N80 FCB290N80CT-ND 918955-FCB290N80 FCB290N80 FCB290N80 54AH6219 FCB290N80
Product Name N-Channel MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB290N80 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 800V, 17A, 150Deg C, 212W Rohs Compliant Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0200 kS
PD 212 milliwatts 212000 milliwatts
Package Type Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF3710ZSTRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers