onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA76N60N FCA76N60N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204062-FCA76N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 543W (Tc) Family Name: FCA76N60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 285nC @ 10V Max Input Capacitance: 12385pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 36 mOhm @ 38A, 10V Alternative Parts (Cross-Reference): TK62N60W; TK62N60W5; TK62N60W,S1VF; Introduction Date: April 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204062-FCA76N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 543W (Tc) Family Name: FCA76N60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 285nC @ 10V Max Input Capacitance: 12385pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 36 mOhm @ 38A, 10V Alternative Parts (Cross-Reference): TK62N60W; TK62N60W5; TK62N60W,S1VF; Introduction Date: April 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA76N60N - 204062-FCA76N60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA76N60N
204062-FCA76N60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA76N60N 204062-FCA76N60N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204062-FCA76N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 543W (Tc) Family Name: FCA76N60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 285nC @ 10V Max Input Capacitance: 12385pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 36 mOhm @ 38A, 10V Alternative Parts (Cross-Reference): TK62N60W; TK62N60W5; TK62N60W,S1VF; Introduction Date: April 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204062-FCA76N60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 543W (Tc)
Family Name: FCA76N60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 285nC @ 10V
Max Input Capacitance: 12385pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 36 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): TK62N60W; TK62N60W5; TK62N60W,S1VF;
Introduction Date: April 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FCA76N60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCA76N60N-ND
Single FETs, MOSFETs FCA76N60N-ND
N-Channel 600V 76A (Tc) 543W (Tc) Through Hole TO-3PN

N-Channel 600V 76A (Tc) 543W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Single FETs, MOSFETs - 1990-FCA76N60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1990-FCA76N60N-ND
Single FETs, MOSFETs 1990-FCA76N60N-ND
N-Channel 600V 76A (Tc) 543W (Tc) Through Hole TO-3PN

N-Channel 600V 76A (Tc) 543W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 76A MOSFET Transistor
278-FCA76N60N
N-Channel 600V 76A MOSFET Transistor 278-FCA76N60N
600V 76A N-Channel Power MOSFET, 36mΩ RdsOn Product overview: FCA76N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCA76N60N can be used for catalog matching and distributor lookup.

600V 76A N-Channel Power MOSFET, 36mΩ RdsOn Product overview: FCA76N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCA76N60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCA76N60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCA76N60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCA76N60N
MOSFET N-CH 600V 76A TO3PN

MOSFET N-CH 600V 76A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPREMOS 76A IN TO3P

MOSFET SUPREMOS 76A IN TO3P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 204062-FCA76N60N FCA76N60N-ND 278-FCA76N60N FCA76N60N FCA76N60N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA76N60N Single FETs, MOSFETs N-Channel 600V 76A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 543000 milliwatts 543000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZS-7P - 139461-AUIRF1405ZS-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
5 suppliers