Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 10-WFDFN Exposed Pad
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138875-FAN8060EMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.21MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC REG BUCK ADJUSTABLE 1A 10MLP
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 1A 10MLP
Switching Voltage Regulators 1.2MHz, 1A Sync Step Down DC/DC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN8060EMPXCT-ND | 138875-FAN8060EMPX | FAN8060EMPX | FAN8060EMPX | FAN8060EMPX | FAN8060EMPX | FAN8060EMPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN8060EMPX | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-MLP (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 volts | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts |