onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7710VN FAN7710VN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204051-FAN7710VN Packaging: Tube/Rail Type: CFL/TL Driver Mounting: Through Hole Frequency: 48.7kHz to 57.3kHz Current - Output Source/Sink: 380mA Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 12.4 V to 15.2 V Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204051-FAN7710VN Packaging: Tube/Rail Type: CFL/TL Driver Mounting: Through Hole Frequency: 48.7kHz to 57.3kHz Current - Output Source/Sink: 380mA Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 12.4 V to 15.2 V Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7710VN
FAN7710VN
PMIC - PMIC - Lighting, Ballast Controllers - FAN7710VN FAN7710VN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204051-FAN7710VN Packaging: Tube/Rail Type: CFL/TL Driver Mounting: Through Hole Frequency: 48.7kHz to 57.3kHz Current - Output Source/Sink: 380mA Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 12.4 V to 15.2 V Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204051-FAN7710VN
Packaging: Tube/Rail
Type: CFL/TL Driver
Mounting: Through Hole
Frequency: 48.7kHz to 57.3kHz
Current - Output Source/Sink: 380mA
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 12.4 V to 15.2 V
Operating Supply Current: 2.6mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FAN7710VN - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7710VN
PMIC - Lighting, Ballast Controllers FAN7710VN
IC CFL/TL DRIVER 57.3KHZ 8DIP

IC CFL/TL DRIVER 57.3KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7710VN FAN7710VN
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7710VN PMIC - Lighting, Ballast Controllers
Controller Type CFL/TL Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Digital Controller - SMI-24V120-4C1 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details