onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680N FAN7680N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204049-FAN7680N Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204049-FAN7680N Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680N - 204049-FAN7680N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680N
204049-FAN7680N
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680N 204049-FAN7680N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204049-FAN7680N Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204049-FAN7680N
Packaging: Tube/Rail
Applications: Secondary-Side Monitor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4 V to 15 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN7680N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN7680N
Power Supply Controllers, Monitors FAN7680N
Power Supply Controller Secondary-Side Monitor 8-DIP

Power Supply Controller Secondary-Side Monitor 8-DIP

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN7680N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN7680N
Power Supply Controllers, Monitors FAN7680N
Power Supply Controller Secondary-Side Monitor 8-DIP

Power Supply Controller Secondary-Side Monitor 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 204049-FAN7680N FAN7680N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680N Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details