onsemi Power Supply/Voltage Converter PC Board Mount FAN7631SJX

Description
PFM CONTROLLER, 600KHZ MAX, 16SOP, INPUT VOLTAGE:17V, OUTPUT VOLTAGE:-, OUTPUT CURRENT:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:16PINS, FREQUENCY:300KHZ, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PFM CONTROLLER, 600KHZ MAX, 16SOP, INPUT VOLTAGE:17V, OUTPUT VOLTAGE:-, OUTPUT CURRENT:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:16PINS, FREQUENCY:300KHZ, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 38466011 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
38466011
Power Supply/Voltage Converter PC Board Mount 38466011
PFM CONTROLLER, 600KHZ MAX, 16SOP, INPUT VOLTAGE:17V, OUTPUT VOLTAGE:-, OUTPUT CURRENT:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:16PINS, FREQUENCY:300KHZ, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PFM CONTROLLER, 600KHZ MAX, 16SOP, INPUT VOLTAGE:17V, OUTPUT VOLTAGE:-, OUTPUT CURRENT:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:16PINS, FREQUENCY:300KHZ, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 38466011
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details