onsemi Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi FAN7621SJX

Description
PFM CONTROLLER, 300KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PFM CONTROLLER, 300KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi - 88T3214 - Newark, An Avnet Company
Chicago, IL, United States
Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi
88T3214
Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi 88T3214
PFM CONTROLLER, 300KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes

PFM CONTROLLER, 300KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 88T3214
Product Name Pfm Controller, 300Khz Max, 16Sop; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8840 5A Brushed DC Motor Driver with Inrush Protection  (PH/EN Ctrl) - DRV8840PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
Motor Controllers - 1260339 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 80 volts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-780A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details