The FAN7602B is a green current-mode PWM controller designed for off-line adapter, LCD monitor, and auxiliary power supply applications. It features a fixed 65kHz switching frequency, an internal high-voltage start-up switch, burst-mode operation for low standby power, line under-voltage and over-voltage protection, overload protection, and internal soft-start. The part operates with a typical quiescent current of 1mA and limits maximum power independently of line voltage. The FAN7602BMX variant is housed in an 8-pin SOP package and is offered in tape and reel packaging. The device is rated for an operating temperature range of -25°C to +125°C.
AC/DC Converters GRN MODE PWM CNTRL Product overview: FAN7602BMX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FAN7602BMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-FAN7602BMX |
| Product Name | Power Management IC |
| Package Type | Other; Reel |