The LM22672MR-ADJ/NOPB is a step-down voltage regulator from Texas Instruments, designed to provide efficient power conversion with a wide input voltage range of 4.5 V to 42 V. It is capable of delivering up to 1 A of load current and features an internally compensated voltage mode control, which simplifies design by eliminating the need for external compensation components. The regulator supports both adjustable output voltage down to 1.285 V and a fixed 5 V output option, with a feedback reference accuracy of ±1.5%. The device operates at a default switching frequency of 500 kHz, which can be adjusted between 200 kHz and 1 MHz for flexibility in design. It is stable with low ESR ceramic capacitors, ensuring high efficiency, typically exceeding 90%. The LM22672MR-ADJ/NOPB also includes features such as a precision enable input, adjustable soft-start, thermal shutdown, and current limiting for protection against overloads. It is rated for operation in a junction temperature range of -40°C to 125°C, making it suitable for various industrial and automotive applications. The package type is an 8-pin SO PowerPAD, facilitating thermal management and PCB integration.
1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082605-LM22672MR-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 1A 8SOPWR
Switching Voltage Regulators 1A SD Vtg Reg
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 1A 8SOPWR
IC REG BUCK ADJUSTABLE 1A 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22672MR-ADJ/NOPB | 082605-LM22672MR-ADJ/NOPB | 296-35117-5-ND | LM22672MR-ADJ/NOPB | LM22672MR-ADJ/NOPB | LM22672MR-ADJ/NOPB | LM22672MR-ADJ/NOPB | LM22672MR-ADJ/NOPB |
| Product Name | LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22672MR-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts |