The FAN7547A is a dielectric accumulation capacitor for use in high-frequency applications, and the corresponding series includes the FAN7547AMX variant, which is supplied in a 14-pin SOP package. The device integrates a PWM controller and provides functions including soft-start, analog and PWM dimming, open-lamp protection, and shutdown protection for CCFL backlight inverters. It operates from a supply voltage of 6 V to 30 V and has a typical standby current of 50 µA. The operating temperature range is -25°C to +85°C. The output driver supports a P-channel MOSFET and operates within a frequency range of 30 kHz to 100 kHz.
SWITCHING CONTROLLER Product overview: FAN7547AMX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-FAN7547AMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 751-FAN7547AMX |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |