onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7544N FAN7544N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037790-FAN7544N Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 48.2kHz to 57.8kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 12.7 V to 30 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037790-FAN7544N Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 48.2kHz to 57.8kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 12.7 V to 30 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7544N
FAN7544N
PMIC - PMIC - Lighting, Ballast Controllers - FAN7544N FAN7544N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037790-FAN7544N Packaging: Tube/Rail Type: Ballast Controller Mounting: Through Hole Frequency: 48.2kHz to 57.8kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 12.7 V to 30 V Operating Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037790-FAN7544N
Packaging: Tube/Rail
Type: Ballast Controller
Mounting: Through Hole
Frequency: 48.2kHz to 57.8kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 12.7 V to 30 V
Operating Supply Current: 6.5mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FAN7544N - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7544N
PMIC - Lighting, Ballast Controllers FAN7544N
IC BALLAST CNTRL 57.8KHZ 8DIP

IC BALLAST CNTRL 57.8KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7544N FAN7544N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7544N PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Standard AC Switch - 6904 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 347 VAC 60 Hz
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details