onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7532MX FAN7532MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037789-FAN7532MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 48kHz to 52kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOP Supply Voltage - Operating: 11 V to 15.6 V Operating Supply Current: 6.4mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037789-FAN7532MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 48kHz to 52kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOP Supply Voltage - Operating: 11 V to 15.6 V Operating Supply Current: 6.4mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7532MX
FAN7532MX
PMIC - PMIC - Lighting, Ballast Controllers - FAN7532MX FAN7532MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037789-FAN7532MX Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 48kHz to 52kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOP Supply Voltage - Operating: 11 V to 15.6 V Operating Supply Current: 6.4mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037789-FAN7532MX
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 48kHz to 52kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SOP
Supply Voltage - Operating: 11 V to 15.6 V
Operating Supply Current: 6.4mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FAN7532MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7532MX
PMIC - Lighting, Ballast Controllers FAN7532MX
IC BALLAST CNTRL 52KHZ 16SOP

IC BALLAST CNTRL 52KHZ 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7532MX FAN7532MX
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7532MX PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
THE EXTENDER: HI/LO/OFF LAMP DIMMER AND LIFE EXTENDER FOR 3-PRONG CORDS - 402011 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details