Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138306-FAN7529MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM), Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
Power Factor Correction - PFC Critical Conduction Mode PFC Controller
IC PFC CTRLR CRM/TRANSITION 8SOP
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous (Transition) 8-SOIC
IC PFC CTRLR CRM/TRANSITION 8SOP
PFC CTRL, -40 TO 125DEG C; UVLO:-; Supply Voltage Min:14V; Supply Voltage Max:20V; Startup Current:40µA; Operating Supply Current:1.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 138306-FAN7529MX | FAN7529MXTR-ND | FAN7529MX | FAN7529MX | FAN7529MX | FAN7529MX | 07AH3880 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN7529MX | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Pfc Ctrl, -40 To 125Deg C; Uvlo Onsemi |