Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015870-FAN7527BMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous (Transition)
Current - Startup: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 11.5 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
PFC IC Discontinuous (Transition) 8-SOIC
IC PFC CTRLR TRANSITION 8SOP
PFC IC Discontinuous (Transition) 8-SOIC
IC PFC CTRLR TRANSITION 8SOP
Power Factor Correction - PFC PFC Control IC Boundry Mode
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 015870-FAN7527BMX | FAN7527BMXTR-ND | FAN7527BMX | FAN7527BMX | FAN7527BMX | FAN7527BMX |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN7527BMX | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |