onsemi PMIC - PMIC - Gate Drivers - FAN7383MX FAN7383MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037771-FAN7383MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.9V Current - Peak Output (Source, Sink): 350mA, 650mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOP Supply Voltage - Operating: 15 V to 20 V Rise and Fall Time: 50ns, 30ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037771-FAN7383MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.9V Current - Peak Output (Source, Sink): 350mA, 650mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOP Supply Voltage - Operating: 15 V to 20 V Rise and Fall Time: 50ns, 30ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN7383MX - 1037771-FAN7383MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN7383MX
1037771-FAN7383MX
PMIC - PMIC - Gate Drivers - FAN7383MX 1037771-FAN7383MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037771-FAN7383MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.9V Current - Peak Output (Source, Sink): 350mA, 650mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOP Supply Voltage - Operating: 15 V to 20 V Rise and Fall Time: 50ns, 30ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037771-FAN7383MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.9V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOP
Supply Voltage - Operating: 15 V to 20 V
Rise and Fall Time: 50ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Gate Drivers - FAN7383MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN7383MX
PMIC - Gate Drivers FAN7383MX
IC GATE DRVR HALF-BRIDGE 14SOP

IC GATE DRVR HALF-BRIDGE 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1037771-FAN7383MX FAN7383MX
Product Name PMIC - PMIC - Gate Drivers - FAN7383MX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate with open-drain output - 74AHC1G09GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
8 suppliers
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers