The FAN7383M is a half-bridge gate driver IC designed for driving MOSFETs and IGBTs with a maximum operating voltage of +600V. It features a floating channel suitable for bootstrap operation, allowing for effective high-side driver functionality. The device can source and sink currents of 350mA and 650mA, respectively, making it suitable for various applications including switch-mode power supplies, motor drive inverters, and fluorescent lamp ballasts. The FAN7383M includes built-in under-voltage lockout (UVLO) functions for both channels to prevent malfunction at low supply voltages. It also incorporates a common-mode noise canceling circuit to ensure stable operation in high-dv/dt environments. The device supports an extended negative V_S swing of up to -9.8V, which enhances signal propagation. Additionally, it offers programmable turn-on delay time control, allowing for customizable dead-time management. This IC operates over a temperature range of -40°C to 125°C and is packaged in a 14-SOP format, making it suitable for surface mount applications. The product is classified as obsolete, which may affect availability for new designs.
Win Source Part Number: 1253501-FAN7383M
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 54
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.9V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 50ns, 30ns
Voltage - Supply: 15V ~ 20V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FAN7383
Product Status: Obsolete
625V,0.65/0.35A sink/source current, Half Bridge Gate-Drive with variable Deadtime, Shutdown protection, SOP 14L, 4860-RAIL Product overview: FAN7383M from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625V, 0.35A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 625V, 0.35A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7383M can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
IC DRIVER GATE HALF BRIDG 14SOIC
IC GATE DRVR HALF-BRIDGE 14SOP
Half-Bridge Gate Driver IC Non-Inverting 14-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1253501-FAN7383M | 730-FAN7383M | FAN7383M-ND | 598-FAN7383M | FAN7383M | FAN7383M |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | 625V 0.35A Gate Driver IC | Gate Drivers | IC DRIVER GATE HALF BRIDG 14SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||
| Supply Voltage | 15 to 20 volts | 15 to 625 volts | 15 to 20 volts | 15 to 20 volts | 20 to 15 volts | 15 to 20 volts |
| Rise Time | 50 ns | 50 ns | 100 ns | 50 ns |