625V High Side Gate Driver IC, 500mA SOIC Product overview: FAN7361MX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 625V, 500mA, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 625V, 500mA, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7361MX can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Half bridge gate driver
IC GATE DRVR HIGH-SIDE 8SOP
IC, MOSFET DRIVER, HIGH SIDE, SOP-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOP; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-FAN7361MX | FAN7361MXTR-ND | FAN7361MX | FAN7361MX | FAN7361MX | FAN7361MX | 31K6734 |
| Product Name | 625V 500mA SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Mosfet Driver, High Side, Sop-8; No. Of Channels Onsemi |
| Number of Outputs | 1; 1 | ||||||
| Supply Voltage | 10 to 625 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Fall Time | 100 ns | 30 ns | 30 ns | 30 ns | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Driver Type | High-side | High-side | High-side | High-side |