onsemi LED Drivers FAN7346MX

Description
LED Driver IC 4 Output Linear PWM Dimming 28-SOIC
Request a Quote Datasheet
Description
LED Driver IC 4 Output Linear PWM Dimming 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FAN7346MXTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FAN7346MXTR-ND
LED Drivers FAN7346MXTR-ND
LED Driver IC 4 Output Linear PWM Dimming 28-SOIC

LED Driver IC 4 Output Linear PWM Dimming 28-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - FAN7346MX - 1173418-FAN7346MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FAN7346MX
1173418-FAN7346MX
PMIC - PMIC - LED Drivers - FAN7346MX 1173418-FAN7346MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173418-FAN7346MX Packaging: Reel - TR Type: Linear Operating Temperature Range: -40°C ~ 125°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Applications: Backlight Mounting: SMD Internal Switch(s): No Number of Outputs: 4 Dimming: PWM Family Name: FAN7346 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 28-SOIC Voltage Supply MAX: 35V Voltage Supply MIN: 10.5V Alternative Parts (Cross-Reference): MP3399EY-Z; MP3399EY; MP3399EY-LF-Z; Introduction Date: May 18, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173418-FAN7346MX
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Backlight
Mounting: SMD
Internal Switch(s): No
Number of Outputs: 4
Dimming: PWM
Family Name: FAN7346
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 28-SOIC
Voltage Supply MAX: 35V
Voltage Supply MIN: 10.5V
Alternative Parts (Cross-Reference): MP3399EY-Z; MP3399EY; MP3399EY-LF-Z;
Introduction Date: May 18, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Quad LED Driver IC
137-FAN7346MX
Quad LED Driver IC 137-FAN7346MX
LED Current Balance Controller for Lighting, 4-Channel, 1000-REEL Product overview: FAN7346MX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN7346MX can be used for catalog matching and distributor lookup.

LED Current Balance Controller for Lighting, 4-Channel, 1000-REEL Product overview: FAN7346MX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FAN7346MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - FAN7346MX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FAN7346MX
PMIC - LED Drivers FAN7346MX
IC LED DRIVER LINEAR DIM 28SOIC

IC LED DRIVER LINEAR DIM 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FAN7346MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FAN7346MX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FAN7346MX
IC LED DRIVER LINEAR PWM 28SOIC

IC LED DRIVER LINEAR PWM 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number FAN7346MXTR-ND 1173418-FAN7346MX 137-FAN7346MX FAN7346MX FAN7346MX
Product Name LED Drivers PMIC - PMIC - LED Drivers - FAN7346MX Quad LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - AS3693A - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 70 milliamps
View Details
200MA LED Driver IC - 137-AAT3112IVN-5.0-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.8 volts
Number of Channels 2 #
Package Type Reel - TR
View Details
3 suppliers
Wide Input Voltage Range Boost/Sepic - A80606KEVJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers