onsemi LCD DRVR 12V/15V/18V/24V 20-Pin SOIC T/R FAN7319MX

Description
Liquid Crystal Driver, 4-Segment, PDSO20
Request a Quote Datasheet
Description
Liquid Crystal Driver, 4-Segment, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN7319MX - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, 4-Segment, PDSO20

Liquid Crystal Driver, 4-Segment, PDSO20

Supplier's Site Datasheet
LCD DRVR 12V/15V/18V/24V 20-Pin SOIC T/R - 598-FAN7319MX - Utmel Electronic Limited
Hong Kong, China
LCD DRVR 12V/15V/18V/24V 20-Pin SOIC T/R
598-FAN7319MX
LCD DRVR 12V/15V/18V/24V 20-Pin SOIC T/R 598-FAN7319MX
LCD DRVR 12V/15V/18V/24V 20-Pin SOIC T/R

LCD DRVR 12V/15V/18V/24V 20-Pin SOIC T/R

Supplier's Site

Technical Specifications

  Rochester Electronics Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number FAN7319MX 598-FAN7319MX
Product Name LCD DRVR 12V/15V/18V/24V 20-Pin SOIC T/R
Features RoHS RoHS
Package Type SOIC; SOIC20 SOIC; 20-SOIC (0.295, 7.50mm Width)
Device Type LCD Driver
Supply Voltage 1.5V; Other; 15V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details