onsemi LCD DRVR 9V/12V/15V/18V/24V 16-Pin SOIC T/R FAN7318AMX

Description
Liquid Crystal Driver, PDSO16
Request a Quote Datasheet
Description
Liquid Crystal Driver, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN7318AMX - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, PDSO16

Liquid Crystal Driver, PDSO16

Supplier's Site Datasheet
LCD DRVR 9V/12V/15V/18V/24V 16-Pin SOIC T/R - 598-FAN7318AMX - Utmel Electronic Limited
Hong Kong, China
LCD DRVR 9V/12V/15V/18V/24V 16-Pin SOIC T/R
598-FAN7318AMX
LCD DRVR 9V/12V/15V/18V/24V 16-Pin SOIC T/R 598-FAN7318AMX
LCD DRVR 9V/12V/15V/18V/24V 16-Pin SOIC T/R

LCD DRVR 9V/12V/15V/18V/24V 16-Pin SOIC T/R

Supplier's Site

Technical Specifications

  Rochester Electronics Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number FAN7318AMX 598-FAN7318AMX
Product Name LCD DRVR 9V/12V/15V/18V/24V 16-Pin SOIC T/R
Features RoHS RoHS
Package Type SOIC; SOIC16 SOIC; 16-SOIC (0.154, 3.90mm Width)
Device Type LCD Driver
Supply Voltage 1.5V; Other; 15V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details