onsemi PMIC - PMIC - Power Management - Specialized - FAN7317M FAN7317M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173410-FAN7317M Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 24 V Part Status: Obsolete(EOL) Family Name: FAN7317 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): AD8380JSZ; AD8380JS; MAX8785AETI+; Introduction Date: January 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173410-FAN7317M Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 24 V Part Status: Obsolete(EOL) Family Name: FAN7317 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): AD8380JSZ; AD8380JS; MAX8785AETI+; Introduction Date: January 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7317M - 1173410-FAN7317M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7317M
1173410-FAN7317M
PMIC - PMIC - Power Management - Specialized - FAN7317M 1173410-FAN7317M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173410-FAN7317M Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 24 V Part Status: Obsolete(EOL) Family Name: FAN7317 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): AD8380JSZ; AD8380JS; MAX8785AETI+; Introduction Date: January 04, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173410-FAN7317M
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 6 V ~ 24 V
Part Status: Obsolete(EOL)
Family Name: FAN7317
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): AD8380JSZ; AD8380JS; MAX8785AETI+;
Introduction Date: January 04, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - FAN7317M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7317M
Power Management - Specialized FAN7317M
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet
Power Management - Specialized - FAN7317M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7317M
Power Management - Specialized FAN7317M
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1173410-FAN7317M FAN7317M
Product Name PMIC - PMIC - Power Management - Specialized - FAN7317M Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details