onsemi PMIC - PMIC - Power Management - Specialized - FAN7311MX FAN7311MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066858-FAN7311MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066858-FAN7311MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7311MX - 066858-FAN7311MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7311MX
066858-FAN7311MX
PMIC - PMIC - Power Management - Specialized - FAN7311MX 066858-FAN7311MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066858-FAN7311MX Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066858-FAN7311MX
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5 V to 25.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - FAN7311MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7311MX
Power Management - Specialized FAN7311MX
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet
Power Management - Specialized - FAN7311MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7311MX
Power Management - Specialized FAN7311MX
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 066858-FAN7311MX FAN7311MX
Product Name PMIC - PMIC - Power Management - Specialized - FAN7311MX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details