onsemi PMIC - PMIC - Power Management - Specialized - FAN7311M FAN7311M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173404-FAN7311M Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 5 V ~ 25.5 V Part Status: Obsolete(EOL) Family Name: FAN7311 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): AD8380JS; AD8380JSZ; BD8160AEFV-E2; Introduction Date: May 02, 2005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173404-FAN7311M Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 5 V ~ 25.5 V Part Status: Obsolete(EOL) Family Name: FAN7311 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): AD8380JS; AD8380JSZ; BD8160AEFV-E2; Introduction Date: May 02, 2005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FAN7311M - 1173404-FAN7311M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FAN7311M
1173404-FAN7311M
PMIC - PMIC - Power Management - Specialized - FAN7311M 1173404-FAN7311M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173404-FAN7311M Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 5 V ~ 25.5 V Part Status: Obsolete(EOL) Family Name: FAN7311 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): AD8380JS; AD8380JSZ; BD8160AEFV-E2; Introduction Date: May 02, 2005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173404-FAN7311M
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 5 V ~ 25.5 V
Part Status: Obsolete(EOL)
Family Name: FAN7311
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): AD8380JS; AD8380JSZ; BD8160AEFV-E2;
Introduction Date: May 02, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - FAN7311M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
FAN7311M
Power Management - Specialized FAN7311M
LCD TV/Monitor PMIC 20-SOIC

LCD TV/Monitor PMIC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1173404-FAN7311M FAN7311M
Product Name PMIC - PMIC - Power Management - Specialized - FAN7311M Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details